The Intersil ISL43140-ISL43142 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tsubON/sub = 30ns, tsubOFF/sub = 18ns). A 12? maximum RsubON/sub flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2.5?. The 3mm x 3mm Quad No- Lead Flatpack (QFN) package alleviates board space limitations, making this newest line of low-voltage switches an ideal solution.brbr The ISL43140/ISL43141/IS
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43141IBZ-T | ISL43141IBZ-T-ND | ISL43141IBZ-T | ISL43141IBZ-T | ISL43141IBZ-T |
| Product Name | Low-Voltage, Single and Dual Supply, High Performance, Quad SPST, Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2.6 to 12 volts | 2.7 to 12 volts | ||
| Package Type | SOIC; TSSOP; QFN | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of Devices | 4 | ||||
| Configuration | 1:1 | ||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |