4 Circuit IC Switch 1:1 65Ohm 16-SOIC
IC SWITCH SPST-NOX4 65OHM 16SOIC Product overview: ISL43141IB from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43141IB can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43141IB-ND | 747-ISL43141IB | ISL43141IB | ISL43141IB |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 65OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2.6 to 12 volts | |||
| Ron | 65 ohms | 2 ohms | 2 ohms | 65 ohms |
| tON | 80 ns |