4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)
4 Circuit IC Switch 1:1 65Ohm 16-QFN (3x3)
IC SWITCH QUAD SPST 16QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43140IRZ-ND | ISL43140IRZ | ISL43140IRZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |
| Supply Voltage (VS) | 2.6 to 12 volts | ||
| Ron | 65 ohms | 65 ohms | 2 ohms |
| tON | 80 ns |