Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 802926-ISL43140IBZ-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -90dB at 100kHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Voltage - Supply, Dual (V±): ±2.6V ~ 6V
Channel Capacitance (CS(off), CD(off)): 7pF, 7pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V ~ 12V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 65Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ISL43140
IC SWITCH SPST-NCX4 65OHM 16SOIC Product overview: ISL43140IBZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43140IBZ-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 802926-ISL43140IBZ-T | 747-ISL43140IBZ-T | ISL43140IBZ-T-ND | ISL43140IBZ-T | ISL43140IBZ-T | ISL43140IBZ-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43140IBZ-T | 65OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.6 to 12 volts | 2.7 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS |