Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL43140IB

Description
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
Request a Quote
Description
4 Circuit IC Switch 1:1 65Ohm 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL43140IB is a quad single-pole/single-throw (SPST) analog switch designed for low-voltage applications, operating from a single supply of +2V to +12V or a dual supply of ±2V to ±6V. It features four normally closed switches, making it suitable for various signal routing tasks. The device exhibits low power consumption of less than 1µW and low leakage currents, with a maximum of 1nA. Fast switching speeds are achieved with a turn-on time (tON) of 30ns and a turn-off time (tOFF) of 18ns. The on-resistance (RON) is specified at a maximum of 50,Ѷ, ensuring minimal signal distortion, and channel-to-channel mismatch is guaranteed to be less than 2.5,Ѷ. The ISL43140IB is available in a compact 16-lead SOIC package, which is advantageous for space-constrained designs. It is suitable for applications in battery-powered devices, communications systems, and general-purpose circuits.

Datasheet Summary
Powered by GS/AI

The ISL43140IB is a quad single-pole/single-throw (SPST) analog switch designed for low-voltage applications, operating from a single supply of +2V to +12V or a dual supply of ±2V to ±6V. It features four normally closed switches, making it suitable for various signal routing tasks. The device exhibits low power consumption of less than 1µW and low leakage currents, with a maximum of 1nA. Fast switching speeds are achieved with a turn-on time (tON) of 30ns and a turn-off time (tOFF) of 18ns. The on-resistance (RON) is specified at a maximum of 50,Ѷ, ensuring minimal signal distortion, and channel-to-channel mismatch is guaranteed to be less than 2.5,Ѷ. The ISL43140IB is available in a compact 16-lead SOIC package, which is advantageous for space-constrained designs. It is suitable for applications in battery-powered devices, communications systems, and general-purpose circuits.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL43140IB-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL43140IB-ND
Analog Switches, Multiplexers, Demultiplexers ISL43140IB-ND
4 Circuit IC Switch 1:1 65Ohm 16-SOIC

4 Circuit IC Switch 1:1 65Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
65OHM Analog Switch and Multiplexer IC
747-ISL43140IB
65OHM Analog Switch and Multiplexer IC 747-ISL43140IB
IC SWITCH SPST-NCX4 65OHM 16SOIC Product overview: ISL43140IB from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43140IB can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 65OHM 16SOIC Product overview: ISL43140IB from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 65OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43140IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43140IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43140IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL43140IB
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL43140IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43140IB
Analog Switches, Multiplexers, Demultiplexers ISL43140IB
4 Circuit IC Switch 1:1 65Ohm 16-SOIC

4 Circuit IC Switch 1:1 65Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL43140IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL43140IB
Analog Switches, Multiplexers, Demultiplexers ISL43140IB
4 Circuit IC Switch 1:1 65Ohm 16-SOIC

4 Circuit IC Switch 1:1 65Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43140IB - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL43140IB
Interface - Analog Switches, Multiplexers, Demultiplexers ISL43140IB
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL43140IB-ND 747-ISL43140IB ISL43140IB ISL43140IB ISL43140IB
Product Name Analog Switches, Multiplexers, Demultiplexers 65OHM Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2.6 to 12 volts 2.7 to 12 volts
Ron 65 ohms 2 ohms 65 ohms 65 ohms 2 ohms
tON 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 4367436 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type SOIC; Soic
Number of Pins 16
View Details