Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches; SOT8; Temp Range: -40° to 85°C Product overview: ISL43122IHZ-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43122IHZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
IC SWITCH DUAL SPST SOT23-8
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43122IHZ-T | ISL43122IHZ-T | ISL43122IHZ-T |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 12 volts | ||
| Min Operating Current | 1.00E-3 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |