The Intersil ISL43120, ISL43121 and ISL43122 devices are precision, bidirectional, dual analog SPST switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), low leakage currents (100pA max) and fast switching speeds (tON = 28ns, tOFF = 20ns). Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This family of parts may be used to “mux-in” additional functionality while reducing ASIC design risk. Some of the smallest packages are available, alleviating board space limitations and making Intersil’s newest line of low-voltage switches an ideal solution.
The ISL43120, ISL43121, ISL43122 are dual single-pole/single-t
IC SWITCH SPST-NOX2 20OHM SOT23 Product overview: ISL43120IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43120IHZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 017928-ISL43120IHZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 5pC
Crosstalk: -105dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 30ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
Intersil, ISL43120IHZ-T
Intersil, ISL43120IHZ-T
Intersil, ISL43120IHZ-T
IC SWITCH DUAL SPST SOT23-8
IC SWITCH DUAL SPST SOT23-8
2 Circuit IC Switch 1:1 20Ohm SOT-23-8
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43120IHZ-T | 747-ISL43120IHZ-T | 017928-ISL43120IHZ-T | ISL43120IHZTR-ND | 1972531 | ISL43120IHZ-T | ISL43120IHZ-T | ISL43120IHZ-T |
| Product Name | Low-Voltage, Single Supply, Dual SPST Analog Switches | 20OHM SOT23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43120IHZ-T | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Package Type | SOT | Tape & Reel (TR) | SOT; SOT23; SOT-23-8 | SOT; SOT23; SOT-23-8 | SOT; SOT23; SOT-23-8 | |||
| Number of Devices | 2 | |||||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Ron | 0.8000 ohms | 20 ohms | 0.8000 ohms | 20 ohms | 20 ohms |