The Intersil ISL43112 and ISL43113 are precision, high performance analog switches designed to operate from ±1.5V to ±6V supplies. These devices are fully specified for 10% tolerance ±5V and ±3.3V supplies and feature supply and leakage currents much lower than those of other single SPST switches. Turn-on and turn-off times are also improved.
Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (250µW), sub-nanoamp leakage currents and fast switching speeds (tON = 40ns, tOFF = 25ns). The small SOT-23 packages and timing that delivers break-before-make operation, make this family ideal for custom multiplexer applications. Additionally, excellent rON flatness maintains signal fidelity over the whole input range, while micro packaging alleviates board space limitations. All these benefits combine to make Intersil’s newest line of low-voltage switches ideal solutions for “Next Generation” designs.
The ISL4311x are Single-Pole/Single-T
IC SWITCH SPST-NC X 1 20OHM 5SOT
1 Circuit IC Switch 1:1 20Ohm 5-SOT
IC SWITCH SPST-NC X 1 20OHM 5SOT
IC SWITCH SPST-NC X 1 20OHM 5SOT Product overview: ISL43113IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43113IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 20Ohm 5-SOT
IC SWITCH SPST SOT23-5
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43113IHZ-T | 20-ISL43113IHZ-TDKR-ND | 747-ISL43113IHZ-T | ISL43113IHZ-T | ISL43113IHZ-T | ISL43113IHZ-T |
| Product Name | Low-Voltage, Dual Supply, SPST, High Performance Analog Switch | Analog Switches, Multiplexers, Demultiplexers | 20OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | ? to 6 volts | 1.5 to 6 volts | 3 to 12 volts | |||
| Package Type | SOT | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | ||
| Number of Devices | 1 | |||||
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |