IC SWITCH SPST-NCX1 20OHM 8SOIC Product overview: ISL43113IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43113IBZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 134055-ISL43113IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 7pC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: 8-SOIC
Dual Supply Voltage(V±): ±1.5 V to 6 V
Max Switch Time (Ton,Toff): 70ns, 45ns
Channel Capacitance(CS off, CD off): 13pF, 13pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC SWITCH SPST 8SOIC
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43113IBZ | ISL43113IBZ-ND | 134055-ISL43113IBZ | ISL43113IBZ | ISL43113IBZ | ISL43113IBZ |
| Product Name | 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43113IBZ | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "8-SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |