IC SWITCH SPST-NOX1 20OHM 8SOIC Product overview: ISL43112IBZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43112IBZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777336-ISL43112IBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 7pC
Channel Capacitance (CS(off), CD(off)): 13pF, 13pF
Family Name: ISL43112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20 Ohm
Dual Voltage Supply: ±1.5 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 70ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4503CSA+T; MAX4503CSA-T; MAX4516CSA+T; MAX4503ESA+T;
Introduction Date: June 03, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
IC SWITCH SPST 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL43112IBZ-T | 777336-ISL43112IBZ-T | ISL43112IBZ-T-ND | ISL43112IBZ-T | ISL43112IBZ-T | ISL43112IBZ-T |
| Product Name | 20OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43112IBZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Configuration | 1:1 |