Manufacturer: Intersil
Win Source Part Number: 069898-ISL43111IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 8pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2.4 V to 12 V
Max Switch Time (Ton,Toff): 80ns, 50ns
Channel Capacitance(CS off, CD off): 15pF, 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC SWITCH SPST-NC X 1 10OHM 5SOT Product overview: ISL43111IH-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43111IH-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 10Ohm 5-SOT
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
1 Circuit IC Switch 1:1 10Ohm 5-SOT
IC SWITCH SPST SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 069898-ISL43111IH-T | 747-ISL43111IH-T | ISL43111IH-TR-ND | ISL43111IH-T | ISL43111IH-T | ISL43111IH-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IH-T | 10OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2.4 to 12 volts | 2.4 to 12 volts | 2.4 to 12 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; SOT23; SOT-23-5 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 |