1 Circuit IC Switch 1:1 10Ohm 8-SOIC
IC SWITCH SPST-NCX1 10OHM 8SOIC Product overview: ISL43111IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL43111IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 133234-ISL43111IBZ
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 8pC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.4 V to 12 V
Max Switch Time (Ton,Toff): 80ns, 50ns
Channel Capacitance(CS off, CD off): 15pF, 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 10Ohm 8-SOIC
IC SWITCH SPST 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL43111IBZ-ND | 747-ISL43111IBZ | 133234-ISL43111IBZ | ISL43111IBZ | ISL43111IBZ | ISL43111IBZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL43111IBZ | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 2.4 to 12 volts | 2.4 to 12 volts | 2.4 to 12 volts | |||
| Ron | 10 ohms | 10 ohms | 10 ohms | |||
| tON | 80 ns | 80 ns |