Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ ISL4260EIRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921883-ISL4260EIRZ Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL4260 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q8693998, ISL4260EIRZ-CRL, -ISL4260EIRZ
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921883-ISL4260EIRZ Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL4260 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q8693998, ISL4260EIRZ-CRL, -ISL4260EIRZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ - 921883-ISL4260EIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ
921883-ISL4260EIRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ 921883-ISL4260EIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921883-ISL4260EIRZ Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL4260 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q8693998, ISL4260EIRZ-CRL, -ISL4260EIRZ

Manufacturer: Renesas Electronics America
Win Source Part Number: 921883-ISL4260EIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 3/2 Transceiver Full RS232 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL4260
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q8693998, ISL4260EIRZ-CRL, -ISL4260EIRZ

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4260EIRZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL4260EIRZ
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site
Drivers, Receivers, Transceivers - ISL4260EIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4260EIRZ
Drivers, Receivers, Transceivers ISL4260EIRZ
3/2 Transceiver Full RS232 32-QFN (5x5)

3/2 Transceiver Full RS232 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921883-ISL4260EIRZ ISL4260EIRZ ISL4260EIRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIRZ Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details