Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIR ISL4260EIR

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921882-ISL4260EIR Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL4260E Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921882-ISL4260EIR Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL4260E Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIR - 921882-ISL4260EIR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIR
921882-ISL4260EIR
Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIR 921882-ISL4260EIR
Manufacturer: Renesas Electronics America Win Source Part Number: 921882-ISL4260EIR Operating Temperature Range: -40°C ~ 85°C Features: 3/2 Transceiver Full RS232 32-QFN (5x5) Package: Tube Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL4260E Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921882-ISL4260EIR
Operating Temperature Range: -40°C ~ 85°C
Features: 3/2 Transceiver Full RS232 32-QFN (5x5)
Package: Tube
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL4260E
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4260EIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4260EIR
Drivers, Receivers, Transceivers ISL4260EIR
3/2 Transceiver Full RS232 32-QFN (5x5)

3/2 Transceiver Full RS232 32-QFN (5x5)

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4260EIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4260EIR
Drivers, Receivers, Transceivers ISL4260EIR
3/2 Transceiver Full RS232 32-QFN (5x5)

3/2 Transceiver Full RS232 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL4260EIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4260EIR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL4260EIR
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921882-ISL4260EIR ISL4260EIR ISL4260EIR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL4260EIR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4696EBRZ-RL7 - 910587-ADN4696EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details