Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T ISL4241EIRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921881-ISL4241EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4241 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4241EIRZ-TCT, -ISL4241EIRZ-T, ISL4241EIRZT, ISL4241EIRZ-TDKR, ISL4241EIRZ-TTR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921881-ISL4241EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4241 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4241EIRZ-TCT, -ISL4241EIRZ-T, ISL4241EIRZT, ISL4241EIRZ-TDKR, ISL4241EIRZ-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T - 921881-ISL4241EIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T
921881-ISL4241EIRZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T 921881-ISL4241EIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921881-ISL4241EIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: 3/5 Transceiver Full RS232 32-QFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL4241 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL4241EIRZ-TCT, -ISL4241EIRZ-T, ISL4241EIRZT, ISL4241EIRZ-TDKR, ISL4241EIRZ-TTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921881-ISL4241EIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 3/5 Transceiver Full RS232 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL4241
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL4241EIRZ-TCT, -ISL4241EIRZ-T, ISL4241EIRZT, ISL4241EIRZ-TDKR, ISL4241EIRZ-TTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL4241EIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4241EIRZ-T
Drivers, Receivers, Transceivers ISL4241EIRZ-T
3/5 Transceiver Full RS232 32-QFN (5x5)

3/5 Transceiver Full RS232 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL4241EIRZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL4241EIRZ-T
IC TRANSCEIVER FULL 3/5 32QFN

IC TRANSCEIVER FULL 3/5 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921881-ISL4241EIRZ-T ISL4241EIRZ-T ISL4241EIRZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL4241EIRZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details