Line Transceiver, 3 Func, 5 Driver, 3 Rcvr, CMOS, PQCC32
Win Source Part Number: 1382354-ISL4238EIR
Category: Integrated Circuits (ICs)>Interface>Driv
Type: Transceiver
Package: Tube
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 250kbps
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Standard Package: 96 pcs
5/3 Transceiver Full RS232 32-QFN (5x5)
5/3 Transceiver Full RS232 32-QFN (5x5)
IC TRANSCEIVER FULL 5/3 32QFN
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ISL4238EIR | 1382354-ISL4238EIR | ISL4238EIR | ISL4238EIR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad |