Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL4221EIRZ-T

Description
1/1 Transceiver Full RS232 16-QFN (5x5)
Description
1/1 Transceiver Full RS232 16-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL4221EIRZ-T is a single driver, single receiver RS-232 transceiver designed for low-power applications. It operates within a voltage range of +2.7V to +5.5V and ensures compliance with EIA/TIA-232 and V.28/V.24 specifications even at a supply voltage of 3V. The device features ±15kV ESD protection on its I/O pins, making it suitable for environments where electrical discharge may be a concern. This transceiver is packaged in a compact 5mm x 5mm QFN format, which is 40% smaller than traditional 20-lead TSSOP packages, allowing for space-constrained designs. It supports a minimum data rate of 250kbps and includes on-chip voltage converters that require only four external 0.1µF capacitors for operation. The ISL4221EIRZ-T also incorporates manual and automatic powerdown features, reducing supply current to just 150nA in standby mode, which is advantageous for battery-powered devices. Target applications include handheld products, PDAs, and portable equipment where low power consumption and compact size are critical. The device is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The ISL4221EIRZ-T is a single driver, single receiver RS-232 transceiver designed for low-power applications. It operates within a voltage range of +2.7V to +5.5V and ensures compliance with EIA/TIA-232 and V.28/V.24 specifications even at a supply voltage of 3V. The device features ±15kV ESD protection on its I/O pins, making it suitable for environments where electrical discharge may be a concern. This transceiver is packaged in a compact 5mm x 5mm QFN format, which is 40% smaller than traditional 20-lead TSSOP packages, allowing for space-constrained designs. It supports a minimum data rate of 250kbps and includes on-chip voltage converters that require only four external 0.1µF capacitors for operation. The ISL4221EIRZ-T also incorporates manual and automatic powerdown features, reducing supply current to just 150nA in standby mode, which is advantageous for battery-powered devices. Target applications include handheld products, PDAs, and portable equipment where low power consumption and compact size are critical. The device is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL4221EIRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL4221EIRZ-T
Drivers, Receivers, Transceivers ISL4221EIRZ-T
1/1 Transceiver Full RS232 16-QFN (5x5)

1/1 Transceiver Full RS232 16-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL4221EIRZ-T
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details