Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ-T ISL41387IRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189678-ISL41387IRZ- T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189678-ISL41387IRZ- T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ-T - 1189678-ISL41387IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ-T
1189678-ISL41387IRZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ-T 1189678-ISL41387IRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189678-ISL41387IRZ- T Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: ISL41387 Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189678-ISL41387IRZ-T
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: ISL41387
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISL41387IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL41387IRZ-T
Drivers, Receivers, Transceivers ISL41387IRZ-T
2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

2/2 Transceiver Full RS232, RS422, RS485 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1189678-ISL41387IRZ-T ISL41387IRZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL41387IRZ-T Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details