Renesas Electronics Corporation Ic, Limiting Amp; Bandwidth Renesas ISL35411DRZ-TS

Description
IC, LIMITING AMP; Bandwidth:-; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Amplifier Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
IC, LIMITING AMP; Bandwidth:-; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Amplifier Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Limiting Amp; Bandwidth Renesas - 72R9523 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Limiting Amp; Bandwidth Renesas
72R9523
Ic, Limiting Amp; Bandwidth Renesas 72R9523
IC, LIMITING AMP; Bandwidth:-; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Amplifier Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, LIMITING AMP; Bandwidth:-; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Amplifier Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 72R9523
Product Name Ic, Limiting Amp; Bandwidth Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89548012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Analog - MTLH2111MWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Comparators - 54F521DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 20-CDIP (0.300\", 7.62mm)
View Details
34V 18W 1.2GHz Rf Amplifier - 860-QPA3260 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details