The ISL34341 is a serializer/deseriali
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189669-ISL34341INZ
Packaging: Tray
Mounting Style: SMD
Number of Inputs: 24/1
Output Type: LVCMOS
Function: Serializer/Deseriali
Input Type: LVCMOS
Number of Outputs: 1/24
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ISL34341
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
| Renesas Electronics Corporation | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ISL34341INZ | 1189669-ISL34341INZ |
| Product Name | WSVGA 24-Bit Long-Reach Video SERDES with Bi-directional Side-Channel | Electronic Surplus - ISL34341INZ |