Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL33337EIRZ

Description
3/3 Transceiver Full, Half 40-QFN (6x6)
Description
3/3 Transceiver Full, Half 40-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL33337EIRZ is a dual protocol transceiver from Quarktwin Technology Ltd., designed to operate with both RS-232 and RS-485/RS-422 communication standards. It features two independent ports, with port 1 configured as a dual RS-232 transceiver and port 2 as a single RS-485/RS-422 transceiver. The device operates from a single 3.3V supply and includes an on-board charge pump that generates RS-232 compliant ±5V output levels. The transceiver is equipped with ±15kV ESD protection on bus pins, ensuring robust performance in electrically noisy environments. It supports data rates of up to 400kbps for RS-232 and up to 20Mbps for RS-485, with a user-selectable slew rate for the RS-485 port to accommodate different communication speeds. The ISL33337EIRZ also includes a low power shutdown mode, reducing current consumption to 40µA when not in active use. Packaged in a compact 40-lead QFN format, this device is suitable for space-constrained applications, making it ideal for use in gaming machines, industrial automation, and security networks.

Datasheet Summary
Powered by GS/AI

The ISL33337EIRZ is a dual protocol transceiver from Quarktwin Technology Ltd., designed to operate with both RS-232 and RS-485/RS-422 communication standards. It features two independent ports, with port 1 configured as a dual RS-232 transceiver and port 2 as a single RS-485/RS-422 transceiver. The device operates from a single 3.3V supply and includes an on-board charge pump that generates RS-232 compliant ±5V output levels. The transceiver is equipped with ±15kV ESD protection on bus pins, ensuring robust performance in electrically noisy environments. It supports data rates of up to 400kbps for RS-232 and up to 20Mbps for RS-485, with a user-selectable slew rate for the RS-485 port to accommodate different communication speeds. The ISL33337EIRZ also includes a low power shutdown mode, reducing current consumption to 40µA when not in active use. Packaged in a compact 40-lead QFN format, this device is suitable for space-constrained applications, making it ideal for use in gaming machines, industrial automation, and security networks.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL33337EIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL33337EIRZ
Drivers, Receivers, Transceivers ISL33337EIRZ
3/3 Transceiver Full, Half 40-QFN (6x6)

3/3 Transceiver Full, Half 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL33337EIRZ
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details