Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T ISL3332IAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921875-ISL3332IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS485 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3332 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921875-ISL3332IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS485 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3332 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T - 921875-ISL3332IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T
921875-ISL3332IAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T 921875-ISL3332IAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921875-ISL3332IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS485 28-SSOP Package: 28-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3332 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921875-ISL3332IAZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232, RS485 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL3332
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3332IAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3332IAZ-T
IC TRANSCEIVER FULL 2/2 28SSOP

IC TRANSCEIVER FULL 2/2 28SSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL3332IAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3332IAZ-T
Drivers, Receivers, Transceivers ISL3332IAZ-T
2/2 Transceiver Full RS232, RS485 28-SSOP

2/2 Transceiver Full RS232, RS485 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921875-ISL3332IAZ-T ISL3332IAZ-T ISL3332IAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3332IAZ-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details