Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T ISL3330IAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921874-ISL3330IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3330 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3330IAZ-T-ND, , 20-ISL3330IAZ-TTR, 20-ISL3330IAZ-TDKR, 20-ISL3330IAZ-TCT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921874-ISL3330IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3330 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3330IAZ-T-ND, , 20-ISL3330IAZ-TTR, 20-ISL3330IAZ-TDKR, 20-ISL3330IAZ-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T - 921874-ISL3330IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T
921874-ISL3330IAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T 921874-ISL3330IAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921874-ISL3330IAZ-T Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL3330 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL3330IAZ-T-ND, , 20-ISL3330IAZ-TTR, 20-ISL3330IAZ-TDKR, 20-ISL3330IAZ-TCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921874-ISL3330IAZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL3330
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL3330IAZ-T-ND, , 20-ISL3330IAZ-TTR, 20-ISL3330IAZ-TDKR, 20-ISL3330IAZ-TCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL3330IAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3330IAZ-T
Drivers, Receivers, Transceivers ISL3330IAZ-T
2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

2/2 Transceiver Full RS232, RS422, RS485 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL3330IAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL3330IAZ-T
IC TRANSCEIVER FULL 2/2 20SSOP

IC TRANSCEIVER FULL 2/2 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921874-ISL3330IAZ-T ISL3330IAZ-T ISL3330IAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3330IAZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details