BUFF/TRANSCEIVER; Logic Family / Base Number:-; Logic Device Type:Voltage Level Translator; Logic Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 72R9521 |
| Product Name | Buff/transceiver; Logic Family / Base Number Renesas |