Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers ISL3295EFHZ-T7A

Description
IC DRIVER 1/0 RS422/485 SOT23-6
Datasheet
Description
IC DRIVER 1/0 RS422/485 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ISL3295EFHZ-T7A - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ISL3295EFHZ-T7A
Interface - Drivers, Receivers, Transceivers ISL3295EFHZ-T7A
IC DRIVER 1/0 RS422/485 SOT23-6

IC DRIVER 1/0 RS422/485 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ISL3295EFHZ-T7A
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - AS225-313LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; 802.11a/b/g/WiFi, WLAN
Supply Voltage Other; 3V, 5V
Operating Frequency 100 to 6000 MHz
View Details
2 suppliers
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers