RENESAS ELECTRONICS CORPORATION
ISL3282EIRTZ-T -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL3282EIRTZ-T
Description
IC RECEIVER 0/1 8TDFN
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/1 8TDFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL3282EIRTZ-T |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Transceiver
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details