Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189660-ISL3281EFHZ-
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 15mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: ISL3281E
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189660-ISL3281EFHZ-T |
| Product Name | Electronic Surplus - ISL3281EFHZ-T |