RENESAS ELECTRONICS CORPORATION
ISL3280EIHZ-T7A -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL3280EIHZ-T7A
Description
IC RECEIVER 0/1 5SOT
Datasheet
Description
IC RECEIVER 0/1 5SOT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL3280EIHZ-T7A |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details