Renesas Electronics Corporation
Drivers, Receivers, Transceivers
ISL32741EFBZ-T7A
Description
Line Driver/Receiver
-
Rochester Electronics
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Line Driver/Receiver
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
Gate Drivers |
|
Product Number
|
ISL32741EFBZ-T7A |
ISL32741EFBZ-T7ATR-ND |
|
Product Name
|
|
Drivers, Receivers, Transceivers |
|
Package Type
|
SOIC; SOICW16
|
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Package Type
DIP; CDIP
Packing Method
Tube; Tube; Other
View Details