Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32740EIAZ-T7A

Description
Win Source Part Number: 1065864-ISL32740EIAZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 28 mV Data Rate: 40Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32740EIAZ-T7ATR,I SL32740EIAZ-T7ATR-ND ,ISL32740EIAZ-T7ACT- ND,-ISL32740EIAZ-T7A -ND,-ISL32740EIAZ-T7 A,20-ISL32740EIAZ-T7 ATR,20-ISL32740EIAZ- T7ACT,20-ISL32740EIA Z-T7ADKR,-ISL32740EI AZ-T7ACT,ISL32740EIA Z-T7ACT Base Product Number: ISL32740 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065864-ISL32740EIAZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 28 mV Data Rate: 40Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32740EIAZ-T7ATR,I SL32740EIAZ-T7ATR-ND ,ISL32740EIAZ-T7ACT- ND,-ISL32740EIAZ-T7A -ND,-ISL32740EIAZ-T7 A,20-ISL32740EIAZ-T7 ATR,20-ISL32740EIAZ- T7ACT,20-ISL32740EIA Z-T7ADKR,-ISL32740EI AZ-T7ACT,ISL32740EIA Z-T7ACT Base Product Number: ISL32740 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1065864-ISL32740EIAZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1065864-ISL32740EIAZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1065864-ISL32740EIAZ-T7A
Win Source Part Number: 1065864-ISL32740EIAZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 28 mV Data Rate: 40Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32740EIAZ-T7ATR,I SL32740EIAZ-T7ATR-ND ,ISL32740EIAZ-T7ACT- ND,-ISL32740EIAZ-T7A -ND,-ISL32740EIAZ-T7 A,20-ISL32740EIAZ-T7 ATR,20-ISL32740EIAZ- T7ACT,20-ISL32740EIA Z-T7ADKR,-ISL32740EI AZ-T7ACT,ISL32740EIA Z-T7ACT Base Product Number: ISL32740 Product Status: Obsolete

Win Source Part Number: 1065864-ISL32740EIAZ-T7A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 28 mV
Data Rate: 40Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL32740EIAZ-T7ATR,ISL32740EIAZ-T7ATR-ND,ISL32740EIAZ-T7ACT-ND,-ISL32740EIAZ-T7A-ND,-ISL32740EIAZ-T7A,20-ISL32740EIAZ-T7ATR,20-ISL32740EIAZ-T7ACT,20-ISL32740EIAZ-T7ADKR,-ISL32740EIAZ-T7ACT,ISL32740EIAZ-T7ACT
Base Product Number: ISL32740
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32740EIAZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32740EIAZ-T7A
Drivers, Receivers, Transceivers ISL32740EIAZ-T7A
1/1 Transceiver Half RS485 16-QSOP

1/1 Transceiver Half RS485 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1065864-ISL32740EIAZ-T7A ISL32740EIAZ-T7A
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details