Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers ISL32704EIAZ

Description
IC TRANSCEIVER HALF 1/1 16QSOP
Datasheet
Description
IC TRANSCEIVER HALF 1/1 16QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ISL32704EIAZ - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ISL32704EIAZ
Interface - Drivers, Receivers, Transceivers ISL32704EIAZ
IC TRANSCEIVER HALF 1/1 16QSOP

IC TRANSCEIVER HALF 1/1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ISL32704EIAZ
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer - QPX0252 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 7900 to 12000 MHz
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32BPC-G - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details