The ISL32611EFHZ-T7A is a differential receiver designed for RS-485 and RS-422 communication, featuring ±16.5kV ESD protection in accordance with IEC61000 standards. It operates with a supply voltage range of 1.8V to 3.6V and has a low quiescent supply current of 85µA, making it suitable for low power applications. The device supports data rates up to 256kbps at 1.8V and 500kbps at 3.3V. Its symmetrical switching thresholds help reduce duty cycle distortion, while increased hysteresis enhances noise immunity. The ISL32611EFHZ-T7A presents a 1/8 unit load to the data bus, allowing for up to 256 devices on the network, which is beneficial for high node count systems. Additionally, it features a tri-state output that can be controlled via the RE input, and it is specified for operation at temperatures up to +125°C. This receiver is packaged in a 6-lead SOT-23 format and is RoHS compliant.
0/1 Receiver RS422, RS485 6-SOT
0/1 Receiver RS422, RS485 6-SOT
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | ISL32611EFHZ-T7A |
| Product Name | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SOT-23-6 |