RENESAS ELECTRONICS CORPORATION
ISL32610EFHZ-T7A -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL32610EFHZ-T7A
Description
IC RECEIVER 0/1 SOT23-5
Datasheet
Description
IC RECEIVER 0/1 SOT23-5
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL32610EFHZ-T7A |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details