Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A ISL32603EFUZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875661-ISL32603EFUZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32603EFUZ-T7ATR, ISL32603EFUZ-T7ADKR, ISL32603EFUZT7A, ISL32603EFUZ-T7A-ND, ISL32603EFUZ-T7ACT
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875661-ISL32603EFUZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32603EFUZ-T7ATR, ISL32603EFUZ-T7ADKR, ISL32603EFUZT7A, ISL32603EFUZ-T7A-ND, ISL32603EFUZ-T7ACT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32603EFUZ-T7A is a half-duplex RS-485/RS-422 transceiver designed for differential communication with a supply voltage range of 1.8V to 3.6V. It features a low maximum supply current of 150µA at 1.8V and an ultra-low shutdown current of 10nA, making it suitable for micro-power applications. The device is protected against ±15kV ESD per IEC61000 standards, ensuring reliability in harsh environments. It supports data rates from 256kbps to 460kbps and has symmetrical switching thresholds with up to 65mV of hysteresis for improved noise immunity. The transceiver allows for up to 256 devices on the bus due to its low bus current, presenting less than a 1/8 unit load. Additionally, it includes hot plug circuitry to maintain high impedance states during power stabilization. The ISL32603EFUZ-T7A is specified for operation at temperatures up to +125°C and is available in an 8-lead MSOP package, which saves board space.

Datasheet Summary
Powered by GS/AI

The ISL32603EFUZ-T7A is a half-duplex RS-485/RS-422 transceiver designed for differential communication with a supply voltage range of 1.8V to 3.6V. It features a low maximum supply current of 150µA at 1.8V and an ultra-low shutdown current of 10nA, making it suitable for micro-power applications. The device is protected against ±15kV ESD per IEC61000 standards, ensuring reliability in harsh environments. It supports data rates from 256kbps to 460kbps and has symmetrical switching thresholds with up to 65mV of hysteresis for improved noise immunity. The transceiver allows for up to 256 devices on the bus due to its low bus current, presenting less than a 1/8 unit load. Additionally, it includes hot plug circuitry to maintain high impedance states during power stabilization. The ISL32603EFUZ-T7A is specified for operation at temperatures up to +125°C and is available in an 8-lead MSOP package, which saves board space.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A - 875661-ISL32603EFUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A
875661-ISL32603EFUZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A 875661-ISL32603EFUZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875661-ISL32603EFUZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32603EFUZ-T7ATR, ISL32603EFUZ-T7ADKR, ISL32603EFUZT7A, ISL32603EFUZ-T7A-ND, ISL32603EFUZ-T7ACT

Manufacturer: Renesas Electronics America
Win Source Part Number: 875661-ISL32603EFUZ-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32603
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL32603EFUZ-T7ATR, ISL32603EFUZ-T7ADKR, ISL32603EFUZT7A, ISL32603EFUZ-T7A-ND, ISL32603EFUZ-T7ACT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32603EFUZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32603EFUZ-T7A
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32603EFUZ-T7A
Drivers, Receivers, Transceivers ISL32603EFUZ-T7A
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875661-ISL32603EFUZ-T7A ISL32603EFUZ-T7A ISL32603EFUZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFUZ-T7A Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details