Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A ISL32603EFBZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875659-ISL32603EFBZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32603EFBZ-T7ACT- ND, ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7A-ND, -ISL32603EFBZ-T7ATR, ISL32603EFBZ-T7ATR, ISL32603EFBZT7A, -ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7ADKR, -ISL32603EFBZ-T7A
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875659-ISL32603EFBZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32603EFBZ-T7ACT- ND, ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7A-ND, -ISL32603EFBZ-T7ATR, ISL32603EFBZ-T7ATR, ISL32603EFBZT7A, -ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7ADKR, -ISL32603EFBZ-T7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A - 875659-ISL32603EFBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A
875659-ISL32603EFBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A 875659-ISL32603EFBZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875659-ISL32603EFBZ- T7A Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ISL32603 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL32603EFBZ-T7ACT- ND, ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7A-ND, -ISL32603EFBZ-T7ATR, ISL32603EFBZ-T7ATR, ISL32603EFBZT7A, -ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7ADKR, -ISL32603EFBZ-T7A

Manufacturer: Renesas Electronics America
Win Source Part Number: 875659-ISL32603EFBZ-T7A
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ISL32603
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL32603EFBZ-T7ACT-ND, ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7A-ND, -ISL32603EFBZ-T7ATR, ISL32603EFBZ-T7ATR, ISL32603EFBZT7A, -ISL32603EFBZ-T7ACT, ISL32603EFBZ-T7ADKR, -ISL32603EFBZ-T7A

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32603EFBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32603EFBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32603EFBZ-T7A
Drivers, Receivers, Transceivers ISL32603EFBZ-T7A
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875659-ISL32603EFBZ-T7A ISL32603EFBZ-T7A ISL32603EFBZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32603EFBZ-T7A Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details