Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32602EFUZ ISL32602EFUZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921867-ISL32602EFUZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL32602 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921867-ISL32602EFUZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL32602 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32602EFUZ - 921867-ISL32602EFUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32602EFUZ
921867-ISL32602EFUZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32602EFUZ 921867-ISL32602EFUZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921867-ISL32602EFUZ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 10-MSOP Package: Tube Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Family Name: ISL32602 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921867-ISL32602EFUZ
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 10-MSOP
Package: Tube
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Family Name: ISL32602
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC TRANSCEIVER FULL 1/1 10MSOP - 668-ISL32602EFUZ - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER FULL 1/1 10MSOP
668-ISL32602EFUZ
IC TRANSCEIVER FULL 1/1 10MSOP 668-ISL32602EFUZ
IC TRANSCEIVER FULL 1/1 10MSOP

IC TRANSCEIVER FULL 1/1 10MSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL32602EFUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32602EFUZ
Drivers, Receivers, Transceivers ISL32602EFUZ
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 921867-ISL32602EFUZ 668-ISL32602EFUZ ISL32602EFUZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32602EFUZ IC TRANSCEIVER FULL 1/1 10MSOP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details