Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32602EFUZ-T7A

Description
Win Source Part Number: 1261564-ISL32602EFUZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32602EFUZ-T7ACT, ISL32602EFUZ-T7A,ISL 32602EFUZT7A,ISL3260 2EFUZ-T7ATR,-ISL3260 2EFUZ-T7ATR,ISL32602 EFUZ-T7ACT,ISL32602E FUZ-T7ADKR,-ISL32602 EFUZ-T7ACT,-ISL32602 EFUZ-T7A Base Product Number: ISL32602 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261564-ISL32602EFUZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32602EFUZ-T7ACT, ISL32602EFUZ-T7A,ISL 32602EFUZT7A,ISL3260 2EFUZ-T7ATR,-ISL3260 2EFUZ-T7ATR,ISL32602 EFUZ-T7ACT,ISL32602E FUZ-T7ADKR,-ISL32602 EFUZ-T7ACT,-ISL32602 EFUZ-T7A Base Product Number: ISL32602 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261564-ISL32602EFUZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261564-ISL32602EFUZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261564-ISL32602EFUZ-T7A
Win Source Part Number: 1261564-ISL32602EFUZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL32602EFUZ-T7ACT, ISL32602EFUZ-T7A,ISL 32602EFUZT7A,ISL3260 2EFUZ-T7ATR,-ISL3260 2EFUZ-T7ATR,ISL32602 EFUZ-T7ACT,ISL32602E FUZ-T7ADKR,-ISL32602 EFUZ-T7ACT,-ISL32602 EFUZ-T7A Base Product Number: ISL32602 Product Status: Obsolete

Win Source Part Number: 1261564-ISL32602EFUZ-T7A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 65 mV
Data Rate: 460Kbps
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL32602EFUZ-T7ACT,ISL32602EFUZ-T7A,ISL32602EFUZT7A,ISL32602EFUZ-T7ATR,-ISL32602EFUZ-T7ATR,ISL32602EFUZ-T7ACT,ISL32602EFUZ-T7ADKR,-ISL32602EFUZ-T7ACT,-ISL32602EFUZ-T7A
Base Product Number: ISL32602
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32602EFUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32602EFUZ-T7A
Drivers, Receivers, Transceivers ISL32602EFUZ-T7A
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261564-ISL32602EFUZ-T7A ISL32602EFUZ-T7A
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details