Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32602EFBZ-T

Description
Win Source Part Number: 1029583-ISL32602EFBZ -T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN65MLVD206DR; SN65MLVD206D; SN65MLVD204AD; ADM3491ARZ; ADM3491EARZ; ADM3076EYRZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32602 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029583-ISL32602EFBZ -T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN65MLVD206DR; SN65MLVD206D; SN65MLVD204AD; ADM3491ARZ; ADM3491EARZ; ADM3076EYRZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32602 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1029583-ISL32602EFBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1029583-ISL32602EFBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1029583-ISL32602EFBZ-T
Win Source Part Number: 1029583-ISL32602EFBZ -T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 65 mV Data Rate: 460Kbps Voltage - Supply: 1.8V ~ 3.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN65MLVD206DR; SN65MLVD206D; SN65MLVD204AD; ADM3491ARZ; ADM3491EARZ; ADM3076EYRZ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL32602 Product Status: Obsolete

Win Source Part Number: 1029583-ISL32602EFBZ-T
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 65 mV
Data Rate: 460Kbps
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN65MLVD206DR; SN65MLVD206D; SN65MLVD204AD; ADM3491ARZ; ADM3491EARZ; ADM3076EYRZ;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL32602
Product Status: Obsolete

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32602EFBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32602EFBZ-T
Drivers, Receivers, Transceivers ISL32602EFBZ-T
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32602EFBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32602EFBZ-T
Drivers, Receivers, Transceivers ISL32602EFBZ-T
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32602EFBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32602EFBZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32602EFBZ-T
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1029583-ISL32602EFBZ-T ISL32602EFBZ-T ISL32602EFBZ-T
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details