Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T ISL32498EIUZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875652-ISL32498EIUZ- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32498 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL32498EIUZ-TCT, 20-ISL32498EIUZ-TDKR , ISL32498EIUZ-T-ND, 20-ISL32498EIUZ-TTR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875652-ISL32498EIUZ- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32498 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL32498EIUZ-TCT, 20-ISL32498EIUZ-TDKR , ISL32498EIUZ-T-ND, 20-ISL32498EIUZ-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T - 875652-ISL32498EIUZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T
875652-ISL32498EIUZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T 875652-ISL32498EIUZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875652-ISL32498EIUZ- T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32498 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 20-ISL32498EIUZ-TCT, 20-ISL32498EIUZ-TDKR , ISL32498EIUZ-T-ND, 20-ISL32498EIUZ-TTR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875652-ISL32498EIUZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32498
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 20-ISL32498EIUZ-TCT, 20-ISL32498EIUZ-TDKR, ISL32498EIUZ-T-ND, 20-ISL32498EIUZ-TTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32498EIUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32498EIUZ-T
Drivers, Receivers, Transceivers ISL32498EIUZ-T
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32498EIUZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32498EIUZ-T
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875652-ISL32498EIUZ-T ISL32498EIUZ-T ISL32498EIUZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32498EIUZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details