Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL32496EIUZ

Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32496EIUZ is a full duplex RS-485/RS-422 transceiver designed for robust communication in industrial applications. It operates at a data rate of up to 15 Mbps and features fault protection on the bus pins up to ±60V, making it suitable for harsh environments. The device supports an extended common-mode range of ±25V, exceeding standard RS-485 requirements, and provides ±16.5kV ESD protection, ensuring reliability in the presence of electrical noise. The transceiver includes a full fail-safe design for receiver inputs, guaranteeing a logic high output under various fault conditions. It is packaged in a 10-lead MSOP and has a low quiescent supply current of 2.3 mA, with a shutdown current of only 10 µA, making it energy efficient for battery-operated devices. This product is ideal for applications such as utility meters, factory automation, and security camera networks.

Datasheet Summary
Powered by GS/AI

The ISL32496EIUZ is a full duplex RS-485/RS-422 transceiver designed for robust communication in industrial applications. It operates at a data rate of up to 15 Mbps and features fault protection on the bus pins up to ±60V, making it suitable for harsh environments. The device supports an extended common-mode range of ±25V, exceeding standard RS-485 requirements, and provides ±16.5kV ESD protection, ensuring reliability in the presence of electrical noise. The transceiver includes a full fail-safe design for receiver inputs, guaranteeing a logic high output under various fault conditions. It is packaged in a 10-lead MSOP and has a low quiescent supply current of 2.3 mA, with a shutdown current of only 10 µA, making it energy efficient for battery-operated devices. This product is ideal for applications such as utility meters, factory automation, and security camera networks.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL32496EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32496EIUZ
Drivers, Receivers, Transceivers ISL32496EIUZ
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL32496EIUZ
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details