Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32483EIBZ

Description
IC TRANSCEIVER FULL 1/1 14SOIC
Description
IC TRANSCEIVER FULL 1/1 14SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32483EIBZ is a fault-protected RS-485/RS-422 transceiver designed for robust communication in industrial applications. It features fault protection on the bus pins up to ±60V and offers an extended common-mode range of ±25V, which exceeds standard RS-485 requirements. The device provides ±16.5kV ESD protection, ensuring reliability in harsh environments. It supports a data rate of 1Mbps and includes cable invert functionality to correct for reversed cable connections while maintaining full fail-safe operation of the receivers. The transceiver operates with a low quiescent supply current of 2.3mA and features hot plug circuitry, allowing Tx and Rx outputs to remain in a three-state condition during power transitions. This product is suitable for applications such as utility meters, factory automation, and industrial control networks.

Datasheet Summary
Powered by GS/AI

The ISL32483EIBZ is a fault-protected RS-485/RS-422 transceiver designed for robust communication in industrial applications. It features fault protection on the bus pins up to ±60V and offers an extended common-mode range of ±25V, which exceeds standard RS-485 requirements. The device provides ±16.5kV ESD protection, ensuring reliability in harsh environments. It supports a data rate of 1Mbps and includes cable invert functionality to correct for reversed cable connections while maintaining full fail-safe operation of the receivers. The transceiver operates with a low quiescent supply current of 2.3mA and features hot plug circuitry, allowing Tx and Rx outputs to remain in a three-state condition during power transitions. This product is suitable for applications such as utility meters, factory automation, and industrial control networks.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32483EIBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32483EIBZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32483EIBZ
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site
Drivers, Receivers, Transceivers - ISL32483EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32483EIBZ
Drivers, Receivers, Transceivers ISL32483EIBZ
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number ISL32483EIBZ ISL32483EIBZ
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details