Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32472EIBZ-T7A

Description
Win Source Part Number: 1065874-ISL32472EIBZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250kbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): THVD2410DRISL32472EI BZ-T7A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32472EIBZ-T7A-ND, ISL32472EIBZT7A,ISL3 2472EIBZ-T7ADKR,ISL3 2472EIBZ-T7ACT,ISL32 472EIBZ-T7ATR Base Product Number: ISL32472
Request a Quote Datasheet
Description
Win Source Part Number: 1065874-ISL32472EIBZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250kbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): THVD2410DRISL32472EI BZ-T7A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32472EIBZ-T7A-ND, ISL32472EIBZT7A,ISL3 2472EIBZ-T7ADKR,ISL3 2472EIBZ-T7ACT,ISL32 472EIBZ-T7ATR Base Product Number: ISL32472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1065874-ISL32472EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1065874-ISL32472EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1065874-ISL32472EIBZ-T7A
Win Source Part Number: 1065874-ISL32472EIBZ -T7A Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25 mV Data Rate: 250kbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): THVD2410DRISL32472EI BZ-T7A.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ISL32472EIBZ-T7A-ND, ISL32472EIBZT7A,ISL3 2472EIBZ-T7ADKR,ISL3 2472EIBZ-T7ACT,ISL32 472EIBZ-T7ATR Base Product Number: ISL32472

Win Source Part Number: 1065874-ISL32472EIBZ-T7A
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25 mV
Data Rate: 250kbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): THVD2410DRISL32472EIBZ-T7A.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL32472EIBZ-T7A-ND,ISL32472EIBZT7A,ISL32472EIBZ-T7ADKR,ISL32472EIBZ-T7ACT,ISL32472EIBZ-T7ATR
Base Product Number: ISL32472

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32472EIBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32472EIBZ-T7A
Drivers, Receivers, Transceivers ISL32472EIBZ-T7A
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32472EIBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32472EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32472EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1065874-ISL32472EIBZ-T7A ISL32472EIBZ-T7A ISL32472EIBZ-T7A
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details