Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A ISL32455EIBZ-T7A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875641-ISL32455EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32455 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32455EIBZT7A, ISL32455EIBZ-T7ACT, -ISL32455EIBZ-T7ACT- ND, -ISL32455EIBZ-T7ATR, ISL32455EIBZ-T7ADKR, -ISL32455EIBZ-T7A, -ISL32455EIBZ-T7ACT, ISL32455EIBZ-T7ATR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875641-ISL32455EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32455 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32455EIBZT7A, ISL32455EIBZ-T7ACT, -ISL32455EIBZ-T7ACT- ND, -ISL32455EIBZ-T7ATR, ISL32455EIBZ-T7ADKR, -ISL32455EIBZ-T7A, -ISL32455EIBZ-T7ACT, ISL32455EIBZ-T7ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A - 875641-ISL32455EIBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A
875641-ISL32455EIBZ-T7A
Interface - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A 875641-ISL32455EIBZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 875641-ISL32455EIBZ- T7A Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISL32455 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL32455EIBZT7A, ISL32455EIBZ-T7ACT, -ISL32455EIBZ-T7ACT- ND, -ISL32455EIBZ-T7ATR, ISL32455EIBZ-T7ADKR, -ISL32455EIBZ-T7A, -ISL32455EIBZ-T7ACT, ISL32455EIBZ-T7ATR

Manufacturer: Renesas Electronics America
Win Source Part Number: 875641-ISL32455EIBZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL32455
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL32455EIBZT7A, ISL32455EIBZ-T7ACT, -ISL32455EIBZ-T7ACT-ND, -ISL32455EIBZ-T7ATR, ISL32455EIBZ-T7ADKR, -ISL32455EIBZ-T7A, -ISL32455EIBZ-T7ACT, ISL32455EIBZ-T7ATR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32455EIBZ-T7A
Drivers, Receivers, Transceivers ISL32455EIBZ-T7A
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL32455EIBZ-T7A
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL32455EIBZ-T7A
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 875641-ISL32455EIBZ-T7A ISL32455EIBZ-T7A ISL32455EIBZ-T7A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32455EIBZ-T7A Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details