Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL32450EIUZ

Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32450EIUZ is a fault-protected RS-485/RS-422 transceiver designed for robust differential communication. It operates within a supply voltage range of 3V to 5.5V and supports a common-mode voltage range of ±20V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±60V and provides ±15kV ESD protection on the bus pins, ensuring reliability in harsh environments. It supports data rates up to 20Mbps and includes a full fail-safe design for receiver inputs, which guarantees a logic-high output under various fault conditions. The ISL32450EIUZ is suitable for applications such as utility meters, industrial control networks, and environmental control systems.

Datasheet Summary
Powered by GS/AI

The ISL32450EIUZ is a fault-protected RS-485/RS-422 transceiver designed for robust differential communication. It operates within a supply voltage range of 3V to 5.5V and supports a common-mode voltage range of ±20V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±60V and provides ±15kV ESD protection on the bus pins, ensuring reliability in harsh environments. It supports data rates up to 20Mbps and includes a full fail-safe design for receiver inputs, which guarantees a logic-high output under various fault conditions. The ISL32450EIUZ is suitable for applications such as utility meters, industrial control networks, and environmental control systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL32450EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32450EIUZ
Drivers, Receivers, Transceivers ISL32450EIUZ
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL32450EIUZ
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details