Manufacturer: Renesas Electronics America
Win Source Part Number: 849528-ISL32435EIBZ
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Family Name: ISL32435
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 849528-ISL32435EIBZ | ISL32435EIBZ | ISL32435EIBZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL32435EIBZ | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |