Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL32430EIUZ-T

Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Description
1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL32430EIUZ-T is a fault-protected RS-485/RS-422 transceiver designed for robust differential communication. It operates within a supply voltage range of 3V to 5.5V and supports common-mode voltages up to ±15V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±40V and offers ±15kV ESD protection on the bus pins, making it suitable for harsh environments. This transceiver provides a differential output voltage of 1.1V into a 54Ω load, even at a supply voltage of 3V. It includes a full fail-safe design for the receiver inputs, ensuring a logic high output under various fault conditions, such as floating or shorted inputs. The ISL32430EIUZ-T is packaged in a 10-lead MSOP and is RoHS compliant, making it a suitable choice for applications in utility meters, industrial control networks, and other environments requiring reliable communication.

Datasheet Summary
Powered by GS/AI

The ISL32430EIUZ-T is a fault-protected RS-485/RS-422 transceiver designed for robust differential communication. It operates within a supply voltage range of 3V to 5.5V and supports common-mode voltages up to ±15V, exceeding standard RS-485 requirements. The device features overvoltage protection up to ±40V and offers ±15kV ESD protection on the bus pins, making it suitable for harsh environments. This transceiver provides a differential output voltage of 1.1V into a 54Ω load, even at a supply voltage of 3V. It includes a full fail-safe design for the receiver inputs, ensuring a logic high output under various fault conditions, such as floating or shorted inputs. The ISL32430EIUZ-T is packaged in a 10-lead MSOP and is RoHS compliant, making it a suitable choice for applications in utility meters, industrial control networks, and other environments requiring reliable communication.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL32430EIUZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32430EIUZ-T
Drivers, Receivers, Transceivers ISL32430EIUZ-T
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number ISL32430EIUZ-T
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details