Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ ISL3232EIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811261-ISL3232EIRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: ISL3232E
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811261-ISL3232EIRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: ISL3232E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ - 811261-ISL3232EIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ
811261-ISL3232EIRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ 811261-ISL3232EIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811261-ISL3232EIRZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Supplier Device Package: 16-QFN-EP (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: ISL3232E

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811261-ISL3232EIRZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Supplier Device Package: 16-QFN-EP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: ISL3232E

Buy Now
Drivers, Receivers, Transceivers - ISL3232EIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL3232EIRZ
Drivers, Receivers, Transceivers ISL3232EIRZ
2/2 Transceiver Full RS232 16-QFN (5x5)

2/2 Transceiver Full RS232 16-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 811261-ISL3232EIRZ ISL3232EIRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL3232EIRZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data