Renesas Electronics Corporation Electronic Surplus - ISL32275EIBZ ISL32275EIBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189639-ISL32275EIBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL32275E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189639-ISL32275EIBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL32275E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL32275EIBZ - 1189639-ISL32275EIBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL32275EIBZ
1189639-ISL32275EIBZ
Electronic Surplus - ISL32275EIBZ 1189639-ISL32275EIBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189639-ISL32275EIBZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL32275E Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189639-ISL32275EIBZ
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: ISL32275E
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISL32275EIBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32275EIBZ
Drivers, Receivers, Transceivers ISL32275EIBZ
0/4 Receiver RS422, RS485 16-SOIC

0/4 Receiver RS422, RS485 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1189639-ISL32275EIBZ ISL32275EIBZ
Product Name Electronic Surplus - ISL32275EIBZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

300MHZ 440MHZ Rf Receiver - 870-MICRF001BM - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications Garage Door, RKE
Package Type Bulk
Communication Interface PCB, Surface Mount
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details