Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL32273EIVZ ISL32273EIVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189638-ISL32273EIVZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL32273E Manufacturer Pack Quantity: 960 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189638-ISL32273EIVZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL32273E Manufacturer Pack Quantity: 960 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL32273EIVZ - 1189638-ISL32273EIVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL32273EIVZ
1189638-ISL32273EIVZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL32273EIVZ 1189638-ISL32273EIVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189638-ISL32273EIVZ Packaging: Tube Type: Receiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 30mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ISL32273E Manufacturer Pack Quantity: 960 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189638-ISL32273EIVZ
Packaging: Tube
Type: Receiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 30mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ISL32273E
Manufacturer Pack Quantity: 960
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL32273EIVZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL32273EIVZ
Drivers, Receivers, Transceivers ISL32273EIVZ
0/4 Receiver RS422, RS485 16-TSSOP

0/4 Receiver RS422, RS485 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1189638-ISL32273EIVZ ISL32273EIVZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL32273EIVZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details