RENESAS ELECTRONICS CORPORATION
ISL32272EIBZ-T -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL32272EIBZ-T
Description
IC DRIVER 4/0 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 4/0 16SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL32272EIBZ-T |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Technology
Bluetooth; 802.11b/g Bluetooth
Supply Voltage
Other; 3V
Operating Frequency
0.3000 to 2500 MHz
View Details
2 suppliers